EN
  • EN
  • DE

GC2500118

Part No GC2500118
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL METAL CAN 49S/SMD T&R 1K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type MHz Crystal
Frequency 25MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 20 Ohms
Operating Mode Fundamental
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812760-GC2500118
Ultra Librarian 3D Model Ultra Librarian GC2500118 CAD Model

Description

Introducing the GC2500118 Power Diode from Diodes Incorporated

The GC2500118 is a state-of-the-art power diode component manufactured by the renowned semiconductor company, Diodes Incorporated. This diode is designed to deliver high-efficiency, reliability, and performance for a wide range of applications. The GC2500118 is an essential component for engineers and designers looking to develop advanced electronic systems.

Key Features

  • High Current Rating: The GC2500118 is capable of handling significant current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: This diode ensures low power loss and improved efficiency due to its optimized forward voltage drop, which is essential for power-sensitive designs.
  • Fast Switching Speed: With its rapid switching capabilities, the GC2500118 is ideal for frequency converters and power management systems that require quick response times.
  • Thermal Stability: The product is designed to operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Robust Package: Encased in a durable package, the GC2500118 is built to withstand harsh environments and mechanical stress, ensuring a long operational lifespan.

Applications

The versatility of the GC2500118 makes it suitable for a diverse array of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive electronics
  • Motor controllers
  • Renewable energy systems
  • Industrial automation

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The GC2500118 diode is no exception, as it is constructed with the highest standards of material and manufacturing excellence. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial use.

Conclusion

Whether you're designing power systems for consumer electronics or industrial machinery, the GC2500118 from Diodes Incorporated offers the performance and reliability needed to keep your systems running efficiently. Its superior design and robust construction make it a smart choice for any application requiring a high-performance power diode.

You May Also Be Interested in

ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess