EN
  • EN
  • DE

GL0410002

Part No GL0410002
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL METAL CAN 49S/SMD T&R 1K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features - Crystal -
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ GL
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872784-GL0410002
Ultra Librarian 3D Model Ultra Librarian GL0410002 CAD Model

Description

The GL0410002 is a state-of-the-art semiconductor device from Diodes Incorporated, a leading manufacturer and supplier of high-quality electronic components. This product is designed to cater to the demanding needs of modern electronic circuits, providing a robust and efficient solution for a variety of applications.

Key Features

  • High Performance: The GL0410002 boasts superior electrical characteristics that ensure optimal performance in high-speed switching applications.
  • Low Power Consumption: Engineered for energy efficiency, this device helps to reduce power consumption, making it ideal for battery-powered devices.
  • Durability: With its robust design, the GL0410002 is capable of withstanding harsh operating conditions, ensuring a long operational lifespan.
  • Compact Form Factor: The small footprint of the GL0410002 allows for its use in space-constrained applications without compromising on functionality.

Applications

The GL0410002 is versatile and can be used in various electronic circuits. Some of the common applications include:

  • Power Management Systems
  • DC-DC Converters
  • Portable Electronic Devices
  • Telecommunication Equipment
  • Automotive Electronics

Product Specifications

The GL0410002 is manufactured using advanced semiconductor technology, which ensures high reliability and performance. The device features:

  • Low threshold voltage
  • High current capability
  • Fast switching speed
  • Low gate charge

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The GL0410002 is subjected to rigorous testing and quality control measures to ensure that it meets the company's high standards for reliability and performance.

Ordering Information

To purchase the GL0410002 or to obtain more information about pricing and availability, please contact Diodes Incorporated or an authorized distributor. The product is available in various packaging options to suit different production requirements.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1585 $66.9510
13+ $9.1557 $119.0241
20+ $8.8692 $177.3840
27+ $8.5840 $231.7680
35+ $8.2975 $290.4125
47+ $7.4394 $349.6518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess