Diodes Incorporated presents the GL100-20BS-13, a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This device is a perfect choice for high-frequency rectification and free-wheeling application in switching power supplies and other power-switching applications.
Key Features
- Low Forward Voltage Drop: The GL100-20BS-13 offers a low forward voltage drop, which results in reduced power loss and higher efficiency, making it ideal for high-frequency rectification needs.
- High Current Capability: With a high forward surge current capability, this device can handle high levels of current without performance degradation, ensuring reliability in demanding situations.
- Guard Ring Die Construction: The guard ring die construction provides transient protection, which enhances the long-term reliability and performance of the device by safeguarding it from voltage spikes.
- Low Power Loss: Designed for minimal power loss, the GL100-20BS-13 is optimized for energy-sensitive circuits, contributing to the overall energy efficiency of the system it's integrated into.
- RoHS Compliant: This product is compliant with RoHS standards, ensuring that it meets global environmental and safety requirements.
Applications
The GL100-20BS-13 is versatile and can be used in a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Specifications
Parameter
Value
Package
DO-214AC (SMA)
Maximum Repetitive Reverse Voltage
20V
Forward Continuous Current
1A
Max Surge Current
30A
Operating Temperature Range
-55°C to +150°C
With its robust design and superior performance, the GL100-20BS-13 from Diodes Incorporated stands out as a reliable and efficient choice for engineers and designers looking to enhance their power management systems.