Product Overview: GLZ24C Zener Diode
The GLZ24C is a robust and precise Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation and protection features for a variety of electronic applications. This Zener diode is a popular choice among engineers and designers for its reliability and consistent performance.
Key Features
- Voltage Regulation: With a nominal Zener voltage of 24V, the GLZ24C provides stable voltage regulation, ensuring that sensitive electronic circuits are protected from overvoltage conditions.
- Power Dissipation: The device is capable of dissipating up to 1.0 watt of power, which helps in maintaining the integrity of electrical components under different operating conditions.
- High Surge Capability: Designed to withstand voltage surges, the GLZ24C is suitable for use in environments where transient voltage spikes are a concern.
- Compact Package: The GLZ24C comes in a small-bodied DO-204AL package, making it ideal for space-constrained applications without compromising on performance.
- Wide Operating Temperature Range: It operates effectively over a broad temperature range, from -55°C to +150°C, catering to a diverse range of application requirements.
Applications
The GLZ24C Zener diode is versatile and can be utilized in various electronic circuits and systems, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Power supply units
- Consumer electronics
- Telecommunication devices
- Industrial electronics
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the GLZ24C is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. With its excellent regulation characteristics and durable construction, the GLZ24C Zener diode is an essential component for designers looking to create reliable and efficient electronic systems.