EN
  • EN
  • DE

GP100KTR-G1

Part No GP100KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number GP100
Standard Package 1,000 pcs
ECCN OBSOLETE
Win Source Part Number 137559-GP100KTR-G1
Ultra Librarian 3D Model Ultra Librarian GP100KTR-G1 CAD Model

Description

Introducing the GP100KTR-G1 Rectifier from Diodes Incorporated

Diodes Incorporated proudly presents the GP100KTR-G1, a high-performance glass passivated rectifier designed to meet the demanding requirements of various electronic applications. This robust component is engineered to offer superior reliability and efficiency, making it an ideal choice for a wide array of products.

Key Features:

  • High Current Capability: The GP100KTR-G1 is capable of handling high currents, offering a maximum average forward rectified current of 1.0A, ensuring it can support applications with significant power demands.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: This device can withstand high surge currents, making it highly suitable for applications that experience occasional surges and require robust protection.
  • Glass Passivated Chip Junction: The use of glass passivation ensures long-term reliability and stability of the junction, thereby enhancing the overall lifespan of the rectifier.
  • Lead-Free Finish: The GP100KTR-G1 comes with a lead-free finish, making it compliant with current RoHS directives and environmentally friendly.

Electrical Specifications:

The rectifier has a maximum repetitive peak reverse voltage of 1000V, which allows it to be used in high-voltage circuits without the risk of breakdown. Additionally, it features a maximum operating junction temperature range of -55°C to +150°C, accommodating a broad range of thermal environments.

Applications:

The GP100KTR-G1 is versatile enough to be used in various applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Lighting systems
  • Telecommunication devices

With its compact SOD-123FL package, the GP100KTR-G1 is suitable for surface-mounted designs and offers a space-saving solution without compromising on performance. Whether you are developing power management systems or looking for a reliable component for your electronic circuitry, the GP100KTR-G1 from Diodes Incorporated is a choice that promises to deliver efficiency, durability, and high-quality performance.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated. The GP100KTR-G1 is not just a component; it is a testament to Diodes Incorporated's commitment to excellence in electronic design and manufacturing.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess