Introducing Product HD04 from Diodes Incorporated
The HD04 is a robust rectifier diode designed to deliver high efficiency and reliability in a wide range of applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is engineered to meet the rigorous demands of both commercial and industrial electronic systems.
Key Features
- High Current Capability: The HD04 is capable of handling high surge currents, making it ideal for applications that experience frequent power surges.
- Low Forward Voltage Drop: This diode is designed with a low forward voltage drop, which helps in reducing power loss and improving efficiency in electrical circuits.
- High Reliability: With its robust construction, the HD04 ensures a long operational lifespan, even under challenging conditions.
- Reverse Voltage Protection: It offers excellent protection against reverse voltage, thereby safeguarding electronic components from potential damage caused by reverse current.
Applications
The HD04 is versatile and can be used in a variety of applications, including:
- Power Supply Units (PSUs)
- Automotive Charging Systems
- Telecommunication Devices
- Consumer Electronics
- Industrial Equipment
Product Specifications
The HD04 boasts impressive technical specifications that make it suitable for high-demand applications:
- Peak Repetitive Reverse Voltage: 400V
- Average Rectified Output Current: 1A
- Non-Repetitive Peak Forward Surge Current: 30A
- Operating Junction Temperature Range: -55°C to +150°C
- Package Type: DO-204AL (DO-41)
Quality Assurance
Diodes Incorporated is committed to delivering high-quality products. The HD04 is subjected to rigorous testing and quality control measures to ensure it meets the company's standards for performance and reliability. Customers can trust the HD04 for their critical applications knowing it comes from a company with a strong reputation for quality semiconductor solutions.
For detailed technical documentation, application notes, and support, be sure to visit the official Diodes Incorporated website or contact their customer service team.