EN
  • EN
  • DE
  • IT

HX3125006Q

Part No HX3125006Q
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ HX
Package Tape & Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±30ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 20mA
Ratings AEC-Q200
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.045" (1.15mm)
Current - Supply (Disable) (Max) 100µA
Base Product Number HX3125006
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351784-HX3125006Q
Ultra Librarian 3D Model Ultra Librarian HX3125006Q CAD Model

Description

The HX3125006Q is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is designed to cater to the rigorous demands of modern electronic applications, ensuring reliability and efficiency in various circuits.

Key Features

  • High Precision: The HX3125006Q offers exceptional accuracy, making it suitable for applications where precise electronic control is necessary.
  • Durability: Built with robust materials, this product is capable of withstanding harsh conditions, ensuring long-term performance and minimal maintenance.
  • Energy Efficiency: With its low power consumption, the HX3125006Q is an energy-efficient solution that can help reduce overall power costs in electronic systems.
  • Compact Design: The small footprint of the HX3125006Q allows for integration into space-constrained applications without compromising on performance.

Applications

The versatility of the HX3125006Q makes it an ideal choice for a wide range of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

Parameter Value Operating Temperature Range -40°C to +125°C Package Type Surface-Mount Supply Voltage Specified by application

For detailed product specifications, technical datasheets, and support documentation, potential buyers and engineers are encouraged to visit the official Diodes Incorporated website or contact their customer service.

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The HX3125006Q has undergone rigorous testing and quality control measures to ensure that it meets the company's stringent standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
Diodes Incorporated
XTAL OSC XO 33.333333MHZ CMOS / 33.333333 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Need more? Email Us
Diodes Incorporated
XTAL OSC XO 70.6560MHZ CMOS / 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $0.6914
Diodes Incorporated
XTAL OSC XO 156.25000MHZ PECL
Lowest to $2.5226
Diodes Incorporated
XTAL OSC XO 64.0000MHZ CMOS SMD / 64 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Lowest to $1.7696
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
Diodes Incorporated
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.7086
Epson Electronics America Inc-Semiconductor Div
TSX-3225 33.33333M80AAAAC40RE0:
Need more? Email Us
TST - Tamsan
32/10/12/3.2X2.5
Lowest to $0.0887

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess