Overview of LD1084-1.8TR from Diodes Incorporated
The LD1084-1.8TR by Diodes Incorporated is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 1.8V with an impressive current capability of up to 5A. This regulator is an ideal choice for a wide range of applications, including but not limited to, high-current power supplies, computer systems, and industrial equipment where a stable and reliable voltage source is critical.
Key Features
- Output Voltage: Fixed at 1.8V, providing a stable and precise voltage for sensitive electronics.
- High Current Output: Capable of delivering up to 5A of continuous current, making it suitable for high-power applications.
- Low Dropout Voltage: Minimizes power loss and improves efficiency, especially valuable in battery-powered devices.
- Adjustable Output: Offers the flexibility to set the output voltage with external resistors for specific application requirements.
- Thermal and Overcurrent Protection: Ensures the longevity and reliability of both the regulator and the devices it powers.
- Wide Operating Temperature Range: Functions effectively across a broad temperature spectrum, from -40°C to 125°C.
- Package: Available in a TO-263 (D2PAK) package that facilitates efficient heat dissipation and easy integration into various circuit designs.
Applications
The versatility of the LD1084-1.8TR allows it to be used in a multitude of applications, such as:
- Power management for microprocessors and graphics processors
- Post-regulation for switching supplies
- Memory, disk drives, and storage systems
- Industrial power systems
- Automotive electronics
Product Quality and Support
Diodes Incorporated ensures that the LD1084-1.8TR meets rigorous quality standards, providing reliable and consistent performance. The company also offers comprehensive technical support for designers and engineers, aiding in the seamless integration of the regulator into various platforms and systems.
With its robust feature set and strong support infrastructure, the LD1084-1.8TR stands out as a prime solution for your power regulation needs, delivering performance, reliability, and versatility in one compact package.