EN
  • EN
  • DE

DS1626U+T&R

Part No DS1626U+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE 3-WIRE 8UMAX / Temp Sensor Digital Serial (3-Wire) 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type 3-Wire (CLK, DQ, RST)
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Accuracy - Highest (Lowest) ±0.5°C (±2°C)
Test Condition 0°C ~ 70°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 773050-DS1626U+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1626
Introduction Date January 23, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1626U+T&R CAD Model

Description

Maxim Integrated DS1626U+T&R Digital Thermometer and Thermostat

The DS1626U+T&R from Maxim Integrated is a high-precision digital thermometer and thermostat that provides temperature readings indicating the device's temperature in Celsius. It is designed to be used in a wide range of applications, including environmental control, computer thermal monitoring, and industrial systems where temperature regulation is critical.

This versatile sensor offers a temperature range from -55°C to +125°C with an accuracy of ±0.5°C over the range of -10°C to +85°C, making it suitable for precision temperature monitoring tasks. The DS1626U+T&R operates from a 2.7V to 5.5V power supply, making it compatible with most microcontroller logic levels and suitable for battery-powered applications.

The device features a digital serial interface, which allows it to easily interface with most microcontrollers and digital systems. Its 3-wire serial interface minimizes the number of I/O pins required for communication, thus simplifying integration into system designs. The DS1626U+T&R is available in a compact, 8-pin μSOP package, which is ideal for space-constrained applications.

One of the key features of the DS1626U+T&R is its user-programmable thermostat function. This function allows the device to signal a microcontroller or other digital system when a preset temperature threshold is reached, enabling the creation of temperature-controlled systems for automated process control or alarm systems.

The DS1626U+T&R also includes a nonvolatile (NV) memory that stores the thermostat trip points and configuration settings, ensuring that these settings are maintained even when the power is removed. This feature provides a high level of reliability for critical applications that require consistent performance and a quick start-up after a power loss.

Maxim Integrated's commitment to quality ensures that the DS1626U+T&R delivers consistent and reliable performance, making it a preferred choice for engineers and designers looking for a robust temperature sensing solution. Whether you're developing a sophisticated climate control system or a simple temperature monitoring device, the DS1626U+T&R offers the precision, reliability, and ease of use you need to get the job done right.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess