EN
  • EN
  • DE

LD1084-3.3TR

Part No LD1084-3.3TR
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0937+
Reference case TO-263
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 746729-LD1084-3.3TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1084-3.3TR CAD Model

Description

Overview of LD1084-3.3TR Voltage Regulator

The LD1084-3.3TR is a robust low-dropout voltage regulator designed by Diodes Incorporated, tailored to maintain a stable 3.3V output voltage. This high-performance component is ideal for a variety of applications that require a consistent power supply, including sensitive electronics, microcontrollers, and peripheral devices.

Key Features

  • Output Voltage: The LD1084-3.3TR provides a fixed output voltage of 3.3 volts, which is commonly used in digital circuits and systems.
  • High Current Capability: It can deliver up to 5A of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, ensuring efficiency even when the input voltage is close to the output voltage.
  • Thermal Protection: Built-in thermal protection prevents damage from overheating, enhancing the regulator's reliability and longevity.
  • Adjustable Versions Available: While the LD1084-3.3TR is a fixed voltage regulator, Diodes Incorporated also offers adjustable versions for applications requiring different output voltages.

Applications

The LD1084-3.3TR is versatile and can be used in a wide range of electronic devices, such as:

  • Computer systems and servers
  • Consumer electronics
  • Telecommunications equipment
  • Industrial machinery

Package and Availability

This voltage regulator comes in a TO-263 package, known for its ability to handle high levels of power and its ease of mounting on printed circuit boards. The "TR" suffix indicates that the device is provided in tape and reel packaging, which is convenient for automated assembly processes.

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the LD1084-3.3TR is no exception. It is manufactured to meet high standards of performance and reliability. Additionally, technical support and comprehensive data sheets are available to assist with the integration of this voltage regulator into your designs.

For those looking to incorporate a reliable power solution into their electronic projects, the LD1084-3.3TR from Diodes Incorporated offers the perfect blend of performance, efficiency, and dependability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess