EN
  • EN
  • DE

SAA7114H/V2,518

Part No SAA7114H/V2,518
Manufacturer Sigma Designs Inc.
Description IC Video Decoder W/fltr 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1214713-SAA7114H/V2,518
Categories Custom Parts
Manufacturer Sigma Designs Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7114H/V2,518 CAD Model

Description

The SAA7114H/V2,518 is a video decoder chip manufactured by Sigma Designs Inc. It is a key component in converting analog video signals into digital formats for processing, storage, or display. This chip is widely used in various video capture and processing applications, providing a bridge between analog video sources and digital systems.

Applications

  • Video Capture Cards: Converting analog video signals from sources like VCRs, camcorders, and security cameras into digital format for capture and storage on a computer.
  • DVD Recorders: Decoding analog video signals for recording onto DVDs.
  • Set-Top Boxes: Processing analog video inputs from cable or satellite receivers for display on televisions.
  • Video Surveillance Systems: Converting analog video from CCTV cameras into digital format for recording and analysis.
  • Automotive Infotainment Systems: Integrating analog video inputs from backup cameras or other video sources.

Features

  • Multi-Standard Decoding: Supports multiple analog video standards, including NTSC, PAL, and SECAM.
  • Adaptive Digital Line Length (ADLL): Automatically adjusts to varying video signal timings.
  • Automatic Gain Control (AGC): Optimizes the signal level for accurate decoding.
  • On-Chip Comb Filter: Separates luminance and chrominance signals to improve picture quality.
  • Digital Output: Provides a digital output in various formats, such as ITU-R BT.656.

Benefits

  • Versatile Video Decoding: Supports a wide range of analog video sources.
  • High Picture Quality: Advanced features like the comb filter and AGC ensure high-quality video decoding.
  • Simplified System Design: Integrates multiple video processing functions into a single chip.
  • Reduced Component Count: Reduces the number of external components required for video decoding.
  • Cost-Effective Solution: Provides a cost-effective solution for converting analog video to digital format.

The SAA7114H/V2,518 typically requires external components such as a crystal oscillator, input filters, and output buffers. Designers need to configure the chip through its control interface to select the appropriate video standard and output format. The device's versatility and performance have made it a popular choice for various analog video decoding applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess