EN
  • EN
  • DE

LM2901QS14-13

Part No LM2901QS14-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD DIFF SO-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Comparator Differential CMOS, TTL 14-SO
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name LM2901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877264-LM2901QS14-13
Ultra Librarian 3D Model Ultra Librarian LM2901QS14-13 CAD Model

Description

Product Overview: LM2901QS14-13 from Diodes Incorporated

The LM2901QS14-13 is a versatile and robust quad differential comparator produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality component is designed to operate over a wide range of voltages, from 2V to 36V, and it can also be used with dual supplies of ±1V to ±18V, making it highly adaptable for various applications across multiple industries.

Key Features

  • Voltage Range: The device can function with a single or dual power supply, accommodating a spectrum from 2V up to 36V, which is ideal for battery-operated and automotive applications.
  • Quad Comparators: Contains four independent voltage comparators that can be used in a variety of configurations to compare different voltage levels within a circuit.
  • Low Input Bias Current: Ensures accuracy in the comparison process by minimizing the effect of input bias.
  • Low Input Offset Voltage: Contributes to the precision of the device by reducing the variation between the input and the output when the input is at a null point.
  • Wide Operating Temperature Range: Suitable for use in extreme conditions, with an operational range from -40°C to +125°C, making it reliable for industrial and automotive environments.
  • Output Compatibility: The open-collector outputs allow wired-AND connections and compatibility with a variety of logic types, including TTL, MOS, and CMOS.

Applications

The LM2901QS14-13 is a highly functional component suitable for a broad range of applications, including:

  • Limit Comparators
  • Simple Analog to Digital Converters (ADCs)
  • Voltage Monitoring
  • Window Comparators
  • Peak Detectors
  • Signal Conditioning
  • Automotive Systems
  • Industrial Controls

Package and Quality

The device is available in a 14-pin QSOP package, which is compact and suitable for space-constrained applications. Diodes Incorporated ensures that the LM2901QS14-13 meets rigorous quality standards, providing reliability and performance for critical and demanding applications.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1749 $58.5915
805+ $0.1436 $115.5980
1,250+ $0.1391 $173.8750
1,720+ $0.1346 $231.5120
2,225+ $0.1301 $289.4725
2,975+ $0.1167 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess