Product Overview: LM2903P8-08-TU from Diodes Incorporated
The LM2903P8-08-TU is a high-quality dual differential comparator manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This comparator is designed to function optimally in a wide range of electronic applications, providing a reliable solution for voltage and current sensing tasks.
Key Features
- Dual Comparators: The device includes two independent voltage comparators that are capable of operating at a wide range of power supply voltages.
- Wide Voltage Range: The LM2903P8-08-TU operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V, making it versatile for various circuit designs.
- Low Supply Current Drain: It is designed for low current consumption, drawing typically only 0.8 mA, which is independent of the power supply voltage.
- Low Input Biasing Current: The input biasing current is also low, making the device suitable for precision applications.
- Low Input Offset Current and Offset Voltage: These features contribute to the accuracy of the comparator and make it ideal for precision voltage monitoring.
- Common Mode Input Voltage Range: The comparator includes a common mode input voltage range that includes ground, allowing for direct sensing near ground.
- Differential Input Voltage Range: The LM2903P8-08-TU can handle a differential input voltage range equal to the power supply voltage, providing flexibility in various signal conditions.
- Output Configuration: The output can drive loads referenced to ground, VCC, or the negative supply, offering a wide range of interfacing capabilities.
Applications
The LM2903P8-08-TU is suitable for a variety of applications, including:
- Limit Comparators
- Simple Analog-to-Digital Converters (ADCs)
- DC Motor Controllers
- Window Comparators
- Voltage Monitoring
- Battery Chargers
- Alarm Systems
- General Purpose Analog Signal Comparison
With its robust design and ability to operate in extreme conditions, the LM2903P8-08-TU is an excellent choice for designers looking for a reliable comparator solution. Diodes Incorporated's commitment to quality ensures that this product meets the highest standards and provides consistent performance in your electronic designs.