EN
  • EN
  • DE

LM4040B50QFTA

Part No LM4040B50QFTA
Manufacturer Diodes Incorporated
Description VREG Shunt Reference SOT23 T&R 3K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122259-LM4040B50QFTA
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040B50QFTA CAD Model

Description

Diodes Incorporated LM4040B50QFTA Precision Voltage Reference

The LM4040B50QFTA from Diodes Incorporated is a high-precision, shunt-mode voltage reference IC that provides a fixed voltage output of 5.0V. Designed for stability and reliability, this component is ideal for precision voltage calibration applications and is commonly used in data acquisition systems, analog-to-digital converters, and battery-powered equipment where accurate voltage references are crucial.

The device features an impressive temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which makes it suitable for applications that require a stable reference voltage under varying environmental conditions. The LM4040B50QFTA has a typical temperature coefficient of only 50ppm/°C, which contributes to its high level of precision.

With its low dynamic impedance and wide operating current range, the LM4040B50QFTA remains stable with capacitive loads, making it a versatile choice for various circuits. The operating current range extends from 60µA to 15mA, allowing for flexibility in design and ensuring compatibility with a wide array of peripheral components.

This voltage reference comes in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance and maintains a high level of accuracy. The SOT-23 package is also known for its ease of integration into PCB layouts, contributing to a simplified design and manufacturing process.

For protection against reverse battery installation or connection, the LM4040B50QFTA is equipped with a robust reverse breakdown voltage. This feature ensures that the device remains safe and operational even under accidental reverse voltage conditions.

In summary, the LM4040B50QFTA precision voltage reference from Diodes Incorporated is a reliable and accurate solution for providing a stable 5.0V reference in a range of electronic applications. Its precision, stability, and small footprint make it an excellent choice for designers looking to enhance the performance of their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5419 $51.4805
225+ $0.4447 $100.0575
350+ $0.4308 $150.7800
480+ $0.4169 $200.1120
625+ $0.4030 $251.8750
835+ $0.3613 $301.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess