EN
  • EN
  • DE

LMV393M8-13

Part No LMV393M8-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 84mA
Current - Quiescent (Max) 200µA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Base Product Number LMV393
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843416-LMV393M8-13
Ultra Librarian 3D Model Ultra Librarian LMV393M8-13 CAD Model

Description

Product Overview: LMV393M8-13

The LMV393M8-13 is a precision low-voltage, low-power dual comparator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is optimized for single or dual supplies operation, making it an ideal choice for battery-powered applications and voltage monitoring systems.

Key Features and Benefits

  • Low Supply Voltage: The LMV393M8-13 operates from a supply voltage range of 2.7V to 5.5V, making it suitable for use in low-voltage applications and compatible with most logic levels.
  • Low Current Consumption: With a typical supply current of only 60µA, this comparator is designed for power-sensitive circuits, helping to extend battery life in portable devices.
  • Dual Comparators: The device includes two independent voltage comparators that provide design flexibility and can be used in a variety of configurations.
  • Input Offset Voltage: It offers a low input offset voltage, which enhances the accuracy of the system by reducing error.
  • Rail-to-Rail Output: The push-pull rail-to-rail output stage allows the output to swing within millivolts of the supply rails, maximizing the signal dynamic range.
  • Fast Response Time: The fast response time of the LMV393M8-13 ensures quick feedback and control in applications requiring timely actions.
  • Space-Saving Package: The device comes in a compact 8-pin MSOP package, which saves valuable board space in dense circuit designs.

Applications

The LMV393M8-13 is versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Voltage monitoring systems
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • General-purpose signal processing

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The LMV393M8-13 is built to meet stringent requirements, ensuring reliability and performance in even the most demanding conditions. Whether for industrial, consumer, or automotive applications, this dual comparator is designed to deliver precision and durability.

For further information, including detailed specifications, application notes, and support resources, please visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2506 $50.1200
490+ $0.2057 $100.7930
755+ $0.1992 $150.3960
1,040+ $0.1928 $200.5120
1,345+ $0.1864 $250.7080
1,800+ $0.1671 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess