EN
  • EN
  • DE

MBR2040CT

Part No MBR2040CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 20A SCHOTTKY BARRIER RECTIFIER | DIODE ARRAY SCHOTTKY 40V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 840mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 40V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216043-MBR2040CT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR2040CT CAD Model

Description

Product Overview: MBR2040CT Schottky Rectifier

The MBR2040CT is a robust Schottky rectifier designed by Diodes Incorporated, renowned for its high efficiency and low power loss characteristics. This rectifier is a pivotal component in a wide array of electronic applications, including power supply, inverters, and as a freewheeling diode for motor applications due to its fast switching capabilities.

Key Features

  • Voltage Ratings: The MBR2040CT is capable of withstanding repetitive peak reverse voltages (VRRM) up to 40V, making it suitable for medium voltage requirements.
  • Current Capacity: It features a high forward surge current of 200A, which is essential for applications that demand a high surge capability.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, typically around 0.83V at 10A, which enhances overall system efficiency by reducing thermal losses and improving power conversion rates.
  • Thermal Performance: The MBR2040CT is encapsulated in a TO-220AB package, which offers excellent thermal conduction and heat dissipation, ensuring reliability even under high temperature operating conditions.
  • Configurability: This component is configured as a Dual Common-Cathode diode, which allows for use in a variety of circuit configurations, including parallel connections for increased current handling or series connections for higher voltage applications.

Applications

The versatility of the MBR2040CT Schottky rectifier makes it a preferred choice for several applications:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Polarity protection devices
  • OR-ing diode in redundant power applications
  • Adapters and on-board DC/DC converters

Quality and Reliability

Diodes Incorporated ensures that the MBR2040CT meets stringent quality standards. It is designed to operate reliably over a wide temperature range, which is critical for industrial and automotive applications. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the MBR2040CT from Diodes Incorporated is a high-performance Schottky rectifier that offers efficiency, reliability, and versatility for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1775 $50.5875
690+ $0.1457 $100.5330
1,065+ $0.1411 $150.2715
1,465+ $0.1366 $200.1190
1,895+ $0.1320 $250.1400
2,535+ $0.1184 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,310 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess