EN
  • EN
  • DE

MBR3505W

Part No MBR3505W
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076524-MBR3505W
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBR3505W CAD Model

Description

MBR3505W - Schottky Barrier Rectifier

The MBR3505W is a robust Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is engineered to offer efficient low-voltage drop and fast switching performance, making it an excellent choice for a wide range of applications that require high efficiency and reliability.

With a forward current capability of 35A and a peak repetitive reverse voltage of 50V, the MBR3505W is well-suited for high-current applications. Its low forward voltage drop helps to reduce power loss and improve efficiency, which is critical for power conservation in electronic systems. The device's high surge capability ensures it can handle overcurrent conditions without failure, providing a robust solution for power regulation tasks.

Key Features:

  • High Forward Current: The device can conduct up to 35A of forward current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The low voltage drop across the device during conduction minimizes power loss and improves overall system efficiency.
  • High Surge Capability: Its ability to withstand high surge currents makes it reliable for applications that experience frequent power spikes.
  • Guard Ring Die Construction: This feature provides enhanced reliability and stability by protecting against voltage spikes and transients.
  • Lead-Free and RoHS Compliant: The MBR3505W meets environmental standards, ensuring it is free from harmful substances and suitable for use in green products.

Applications:

The versatility of the MBR3505W allows it to be used in a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • Automotive applications
  • Telecommunications equipment

With its combination of high performance, reliability, and environmental compliance, the MBR3505W from Diodes Incorporated is an ideal solution for designers looking to enhance the efficiency and robustness of their power management systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess