EN
  • EN
  • DE

MBRB1560CT-G

Part No MBRB1560CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 316536-MBRB1560CT-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB1560CT-G CAD Model

Description

Product Overview: MBRB1560CT-G from Diodes Incorporated

The MBRB1560CT-G is a robust Schottky rectifier designed by Diodes Incorporated, renowned for its high efficiency and reliability in power management applications. This component is engineered to cater to the demands of high-frequency systems, where minimal power loss and heat generation are critical. The MBRB1560CT-G stands out with its exceptional performance and compact form factor, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Current Capability: The MBRB1560CT-G is capable of conducting up to 15A of continuous current, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this Schottky rectifier ensures efficient power usage, which translates to energy savings and reduced thermal stress on the system.
  • Dual Rectifier Configuration: The device features a common-cathode dual diode configuration, allowing for use in both polarity protection and rectification in power supply designs.
  • High Surge Capability: Designed to withstand surge currents, the MBRB1560CT-G provides reliable performance under transient conditions, enhancing the durability of the end application.
  • TO-263 Package: The device is encapsulated in a TO-263 (D2PAK) package, known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications.
  • RoHS Compliant: As an environmentally conscious component, the MBRB1560CT-G is RoHS compliant, adhering to the restrictions on hazardous substances in electronic equipment.

Applications

The versatility of the MBRB1560CT-G allows it to be used in various applications, including:

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes
  • DC/DC converters
  • Automotive applications
  • Or-ing diode in redundant power systems

With its superior power handling capabilities and efficient operation, the MBRB1560CT-G from Diodes Incorporated is an exemplary choice for designers looking to enhance power efficiency and reliability in their electronic products.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess