EN
  • EN
  • DE

MBRD1040

Part No MBRD1040
Manufacturer Diodes Incorporated
Description 10A LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1216307-MBRD1040
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRD1040 CAD Model

Description

The MBRD1040 is a robust Schottky barrier rectifier designed and manufactured by Diodes Incorporated. This high-performance rectifier is engineered to provide efficient low-voltage rectification with minimal power loss, making it an ideal choice for a wide range of applications, including power supply, DC-DC converters, and high-frequency inverters.

Key Features

  • High Surge Capability: The MBRD1040 is designed to withstand high surge currents, ensuring reliability and stability in demanding situations.
  • Low Forward Voltage Drop: With its Schottky barrier design, this rectifier offers a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuits.
  • High Current Capacity: Capable of conducting up to 10A of continuous current, the MBRD1040 is suitable for high-current applications.
  • High-Temperature Operation: This device can operate at junction temperatures ranging from -55°C to +150°C, providing reliable performance even in extreme conditions.
  • Compact Package: The MBRD1040 comes in a D-PAK (TO-252) package, which is known for its small size and ease of integration into various circuit designs.

Applications

The MBRD1040 Schottky barrier rectifier is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • High-frequency rectification

Technical Specifications

Parameter Value
Peak Repetitive Reverse Voltage 40V
Average Rectified Forward Current 10A
Non-Repetitive Peak Forward Surge Current 150A
Operating Junction Temperature -55°C to +150°C
Package D-PAK (TO-252)

With its combination of efficiency, reliability, and compact form factor, the MBRD1040 from Diodes Incorporated stands out as a superior choice for designers looking to enhance the performance of their power management systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1482 $50.3880
825+ $0.1216 $100.3200
1,275+ $0.1178 $150.1950
1,755+ $0.1140 $200.0700
2,270+ $0.1102 $250.1540
3,040+ $0.0988 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,440 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess