EN
  • EN
  • DE
  • IT

MBRD20150CT-13

Part No MBRD20150CT-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 150V 10A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 150 V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name MBRD20150
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MBRD20150CT-13DICT, MBRD20150CT-13DIDKR, MBRD20150CT-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883172-MBRD20150CT-13
Ultra Librarian 3D Model Ultra Librarian MBRD20150CT-13 CAD Model

Description

The MBRD20150CT-13 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to offer efficient and fast switching capabilities with low forward voltage drop, making it an ideal choice for a variety of power conversion applications.

Product Features:

  • High Surge Capability: The MBRD20150CT-13 is capable of handling high surge currents, providing robust performance during transient conditions.
  • Dual Rectifier Configuration: This device incorporates two Schottky diodes in a common cathode configuration, housed in a single package, which simplifies the design and reduces board space.
  • Low Power Loss: With its low forward voltage drop, the MBRD20150CT-13 ensures minimal power loss during operation, enhancing overall system efficiency.
  • High Current Capacity: This rectifier can handle a continuous forward current of up to 20A, making it suitable for high current applications.
  • High Temperature Operation: The device is designed to operate at junction temperatures ranging from -55°C to +150°C, ensuring reliability across a wide temperature range.
  • TO-263 (D2PAK) Package: The MBRD20150CT-13 comes in a TO-263 (D2PAK) package, which provides excellent power dissipation and thermal performance.

Applications:

The MBRD20150CT-13 is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Battery charging systems
  • Free-wheeling diodes in power inverters
  • Automotive applications
  • Telecommunication equipment

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality products, and the MBRD20150CT-13 is no exception. It is manufactured with the highest standards of quality and reliability, ensuring that it meets the needs of even the most demanding applications.

Ordering Information:

To order the MBRD20150CT-13 or to obtain more information about this Schottky barrier rectifier, please visit the Diodes Incorporated website or contact their customer service team. With its outstanding features and reliable performance, the MBRD20150CT-13 is an excellent choice for designers looking to enhance the efficiency and robustness of their power management systems.

You May Also Be Interested in

GOOD-ARK Electronics
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.0594
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Need more? Email Us
Phoenix Contact
DIODE MOD GP 1300V 700MA MOD
Need more? Email Us
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
WeEn Semiconductors
DIODE ARRAY GP 200V 15A TO247-3
Lowest to $3.1190
Nexperia USA Inc.
DIODE ARR GP 90V 290MA DFN1010D3
Lowest to $4.8896
Micro Commercial Co
DIODE ARRAY SCHOTT 200V 10A DPAK
Lowest to $0.4076
IXYS
DIODE MODULE 600V 304A Y4-M6 / Diode Array 1 Pair Common Cathode 600 V 304A Chassis Mount Y4-M6
Need more? Email Us
Panjit
TO-220AB, SUPER
Lowest to $0.4537

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3405 $56.1825
405+ $0.2793 $113.1165
625+ $0.2706 $169.1250
860+ $0.2619 $225.2340
1,110+ $0.2531 $280.9410
1,485+ $0.2270 $337.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 332,520 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess