EN
  • EN
  • DE

MBRM5100-13-F

Part No MBRM5100-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 810mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 100V
Mounting SMD (SMT)
Case / Package Powermite 3
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 107245-MBRM5100-13-F
Ultra Librarian 3D Model Ultra Librarian MBRM5100-13-F CAD Model

Description

Diodes Incorporated MBRM5100-13-F Schottky Barrier Rectifier

The MBRM5100-13-F from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This surface mount rectifier is particularly suited for use in power supplies, voltage regulators, and other power management systems where energy efficiency is crucial.

With its compact SMA (DO-214AC) package, the MBRM5100-13-F is optimized for automated assembly processes and is ideal for space-constrained applications. The device features a repetitive peak reverse voltage (VRRM) of 100V and a maximum average rectified forward current (IF(AV)) of 5A, making it capable of handling moderate power requirements.

The MBRM5100-13-F boasts a low forward voltage drop (VF), which significantly reduces power losses and improves overall system efficiency. This characteristic is particularly beneficial in applications where thermal management is a concern, as it helps to minimize the heat generated during operation. Additionally, its fast switching capability ensures that the device can handle high-frequency operations with ease, contributing to a more stable and reliable power supply.

One of the key advantages of the MBRM5100-13-F is its robust construction. The device is designed to withstand harsh environments, featuring a guard ring for enhanced ruggedness and long-term reliability. This makes it an excellent choice for industrial and automotive applications where components are exposed to challenging conditions.

Furthermore, the MBRM5100-13-F is compliant with RoHS and is characterized by its environmentally friendly attributes, as it does not contain hazardous substances such as lead or halogen. This compliance ensures that the product can be used in a wide range of markets without violating environmental regulations.

In summary, the MBRM5100-13-F Schottky barrier rectifier from Diodes Incorporated is a versatile and efficient solution for designers looking to enhance the performance of their power management systems. Its low forward voltage drop, high current capability, and robust design make it a top choice for a variety of applications across multiple industries.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess