EN
  • EN
  • DE

MMBT2222ALP

Part No MMBT2222ALP
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 732744-MMBT2222ALP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT2222ALP CAD Model

Description

The MMBT2222ALP is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This transistor is part of the broad MMBT2222A series known for its reliability and efficiency in electronic circuits.

Key Features

  • Transistor Polarity: NPN - Ideal for amplification and switching applications.
  • Collector-Emitter Voltage (VCEO): 40V - Suitable for a wide range of operations in various circuits.
  • Collector Current (IC): 600mA - Capable of handling moderate current loads.
  • Power Dissipation (Pd): 350mW - Efficient power handling for its size.
  • DC Current Gain (hFE): 100 to 300 - Ensures good amplification characteristics.
  • Transition Frequency (fT): 250MHz - High-frequency operation for fast switching applications.
  • Operating Temperature Range: -55°C to +150°C - Reliable performance across a wide temperature spectrum.
  • Package / Case: SOT-23-3 - Compact surface-mount technology (SMT) package for space-saving PCB designs.

Applications

The MMBT2222ALP transistor is versatile and can be used in a variety of electronic applications. Common uses include:

  • Signal amplification in audio and radio frequency (RF) circuits.
  • Switching operations in digital and analog circuits.
  • Driver circuits for relays, motors, and LEDs.
  • Linear amplification in operational amplifier stages.
  • General-purpose use in consumer electronics, medical devices, and industrial equipment.

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The MMBT2222ALP transistor is built to meet or exceed these standards, ensuring consistent performance and durability for the end-user. Each component is rigorously tested to ensure it meets the specifications and can withstand the demands of various operating conditions.

Summary

The MMBT2222ALP from Diodes Incorporated is a robust NPN transistor that offers excellent performance in a compact SOT-23-3 package. With its high current capacity, wide voltage range, and high-frequency response, it is an excellent choice for designers looking for a reliable and efficient transistor for their electronic projects.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess