The MMBT304-7-F is a high-quality bipolar junction transistor (BJT) from Diodes Incorporated, a leading manufacturer in the semiconductor market. This PNP transistor is designed for general-purpose amplifier and switching applications. It offers a perfect blend of reliability and performance for electronic enthusiasts and professionals alike.
Key Features
- Transistor Type: PNP - The MMBT304-7-F is a PNP transistor, which means it is turned on by a small current leaving the base.
- Package: SOT-23 - This component comes in a small SOT-23 surface-mount package, making it suitable for compact PCB designs and space-constrained applications.
- High Current Gain Bandwidth Product: The MMBT304-7-F boasts a high transition frequency, making it suitable for applications that require a good frequency response.
- Power Dissipation: It has a power dissipation of 350mW, providing a good balance between power handling and size.
- Collector-Emitter Voltage: With a VCEO of 45V, it can handle moderate voltage applications efficiently.
- Collector Current: The maximum collector current is -100mA, which is substantial for a wide range of applications.
Applications
The MMBT304-7-F is versatile and can be used in various electronic circuits. Its applications include:
- Signal Amplification
- Switching Circuits
- Audio Amplifiers
- Driver Stages in Hi-Fi Amplifiers
- Linear Amplification and Switching
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the MMBT304-7-F is no exception. This product is manufactured with the highest standards, ensuring both consistency and high performance. The part is also RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it environmentally friendly.
Conclusion
The MMBT304-7-F from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient PNP transistor for amplification and switching purposes. With its compact form factor, high-frequency performance, and robust power handling capabilities, it stands out as a valuable component for a multitude of electronic applications.