EN
  • EN
  • DE

XS5H-T421-GM0-K

Part No XS5H-T421-GM0-K
Manufacturer Omron
Catalog Circular Cable Assemblies
Description CIRC CBL 4POS RCPT TO WIRE 16.4'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 16.40' (5.00m)
Assembly Configuration Standard
Cable Type Round
Color Blue
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments;5;9;7;10;8;3;4;2;1;5332;2057;216;1920;1812;626;664;609;600313;1754;4995;115;889;4965;300637;2053;602003;123;4827;3689;2608;2170;135;708;1864;2150;4654;1175;468;2539;3773;600448;5239;2861;302;2726;4627;5328;2171;4829;1939;1195;4862;26;1797;602339;3628;1885;2330;1937;1003;5055;5073;2181;5346;1794;602345;602213;1849;5529;23;900;314;602214;5088;2770;37;1907;1188;2262;236;39;52;600499;1053;1110;298;2046;4512;277;4235;602215;501;2201;68;602219;2737;1868;602220;2223;612;2981;4008;1862;1724;3137;1882;3473;2960;666;1568;2555;380;2883;600256;602357;137;600350;844;17;223;2067;2269;5452;839;95;602223;2303;601898;2946;281;732;4609;818;0;111714;110993;111713;128753;112550;111696;111689;111701;111690;111688;113715;111691;111704;113712;111707;111712;111702;111699;113713;113714;58537;111014;59665;87054;61864;124367;123391;101905;128754;114980;114981;124368;124366;128755;111705;111687;111694;111697;111698;57544;111692;124369;111693;124482;111703;111710;111700;111708;108125;111711;111706;113717;113718;113716;87052;87057;124481;111015;124483;124365;98842;87053;28688;19260;15139;1018;14794;53614;1019;29593;77662;118527;65005;64988;92225;74683;118035;118036;73964;73965;1559;67783;67780;34932;84438;43744;5908;36336;2350;121747;121748;87648;87650;90690;74545;73199;74546;55158;124814;111827;110789;101803;111975;35059;35060;35062;74542;74334;111976;34979;35065;33498;35066;57545;50284;33499;35067;35068;35070;35069;55690;110801;111619;111739;113157;74543;74544;50285;60280;112085;110790;111977;56368;111979;111828;111016;61863;111740;30681;77587;111980;112087;31986;111017;36820;57713;57656;35096;34978;73200;35074;35098;61616;35058;30682;35061;35064;111981;35076;35092;35077;35078;35079;35080;55156;85201;35081;35082;31991;111982;111983;110803;35084;57546;111984;35085;110805;35093;63245;45990;59159;101804;64964;35071;57547;101805;74332;35072;111018;114207;111019;111974;111020;112127;59667;59533;59532;111624;110802;59666;57548;59668;57549;57550;55157;31825;111021;111985;111986;59158;59531;111618;111987;59161;59055;57924;55106;111988;117132;117131;117127;57440;57441;60279;111587;57551;111581;121765;5930;5839;51189;56889;56887;56888;4640;1054;3246;98790;97497;97498;97499;97500;97505;97501;97502;97503;97504;101912;101913;101914;101915;101916;113178;113182;113180;113181;113179;127056;127068;127072;127067;127071;127065;127063;127059;127053;127049;127069;127060;127050;127045;127066;127070;127048;127061;127073;127075;127052;127074;127077;127044;127046;127076;122656;122653;122654;122655;122516;122520;122517;122519;122514;122515;122518;122513;105174;105083;105084;105085;105086;105087;105088;105089;16686;33394;115413;86034;86035;86037;94994;113177;58169;67779;67781;49168;109533;24857;48878;67928;37171;879;77742;59678;128760;128761;82237;76917;67784;46;33244;50707;34022;36912;33874;41775;59511;33775;93807;9895;5416;40969;62112;57552;88197;42439;60955;112034;94941;113071;113070;67785;64987;1292;39618;15160;67786;132045;132046;3215;49587;132047;57729;67788;67787;56;132928;6183;92943;41777;102143;65308;92519;92641;14575;84736;92644;92642;92643;15161;121072;6182;121071;57553;131177;292;70474;70475;104749;27147;79960;3814;57554;104748;83994;31467;31468;9322;66162;3825;4136;60330;15492;113078;113080;113081;112121;117159;119959;121746;113076;113077;113075;113079;77192;32
Ultra Librarian 3D Model Ultra Librarian XS5H-T421-GM0-K CAD Model

Description

NULL

You May Also Be Interested in

Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 16.4'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess