The MMBT3904-7-G from Diodes Incorporated is a high-quality NPN bipolar junction transistor (BJT) that is widely used in electronic applications requiring amplification and switching. This small-signal transistor is a versatile component designed to suit a vast range of applications due to its efficient performance characteristics and reliability.
Key Features
- Device Type: NPN Bipolar Junction Transistor (BJT)
- Package: SOT-23, a compact surface-mount package that is suitable for automated assembly processes and saves board space.
- Configuration: Single transistor, allowing for flexibility in circuit design.
- Collector-Emitter Voltage (Vceo): 40V, providing a good voltage handling capability for a range of applications.
- Collector Current (Ic): 200mA, sufficient for driving various small loads.
- DC Current Gain (hFE): 100 to 300, ensuring good amplification characteristics for signal processing.
- Transition Frequency (fT): 300MHz, enabling the transistor to be used in high-frequency applications.
- Operating Temperature Range: -55°C to +150°C, offering robust performance in extreme environmental conditions.
- RoHS Compliant: Yes, meeting environmental standards and restrictions on hazardous substances.
Applications
The MMBT3904-7-G is suitable for a variety of applications, including but not limited to:
- General-purpose amplification
- Switching applications
- Signal processing
- Digital logic circuits
- Power management
- Consumer electronics
- Telecommunication devices
With its excellent performance and reliability, the MMBT3904-7-G is a go-to component for designers and engineers looking for a general-purpose NPN transistor that can fit into a compact SOT-23 package. Diodes Incorporated's commitment to quality ensures that this transistor meets the needs of a wide range of electronic circuits and designs.