EN
  • EN
  • DE

MMBT3904R-01DK-7-F

Part No MMBT3904R-01DK-7-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079401-MMBT3904R-01DK-7-F
Categories OEM Parts(M-N)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT3904R-01DK-7-F CAD Model

Description

Product Overview: MMBT3904R-01DK-7-F

The MMBT3904R-01DK-7-F from Diodes Incorporated is a high-performance, small signal NPN bipolar junction transistor (BJT) specifically designed for general-purpose amplifier and switching applications. This versatile transistor is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Transistor Type: The MMBT3904R-01DK-7-F is an NPN BJT, which is commonly used for amplification and switching purposes.
  • High Current Gain: This transistor offers a high current gain (hFE), ensuring efficient current amplification in electronic circuits.
  • Low Voltage Operation: It operates at low voltages, making it suitable for low-power applications.
  • Surface-Mount Package: The SOT-23 package is designed for automated assembly processes, facilitating mass production and ensuring reliability.
  • RoHS Compliant: The MMBT3904R-01DK-7-F is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The MMBT3904R-01DK-7-F transistor is utilized in a wide array of electronic devices and circuits. Some of the typical applications include:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers
  • Switching operations in digital devices
  • Power management in portable electronics
  • Control circuits in embedded systems

Product Specifications

The MMBT3904R-01DK-7-F boasts impressive electrical characteristics that make it a preferred choice for designers:

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 6V
  • Continuous Collector Current (IC): 200mA
  • Power Dissipation (Pd): 225mW
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

With its robust performance and compact form factor, the MMBT3904R-01DK-7-F from Diodes Incorporated is an excellent choice for a wide range of electronic applications where efficiency and reliability are paramount.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess