EN
  • EN
  • DE

MMBT3904R-02-7

Part No MMBT3904R-02-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 322692-MMBT3904R-02-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT3904R-02-7 CAD Model

Description

The MMBT3904R-02-7 is a high-quality NPN bipolar junction transistor (BJT) from Diodes Incorporated, a leading manufacturer in the semiconductor market. This small signal transistor is designed for general-purpose amplifier applications and is housed in a robust SOT-23 package, making it suitable for automated surface mount assembly processes.

With its compact form factor, the MMBT3904R-02-7 is ideal for space-constrained applications where efficiency and reliability are paramount. This transistor is capable of handling continuous collector currents up to 200mA, which makes it a versatile choice for a wide range of electronic circuits. Its low collector-emitter voltage (V<sub>CEO) of 40V ensures that it can comfortably operate in most low to medium voltage applications.

The MMBT3904R-02-7 features a fast switching speed, which is a critical parameter for high-frequency operation. This makes it an excellent choice for switching and amplification in consumer electronics, industrial systems, and telecommunications equipment. Additionally, its high gain bandwidth product further enhances its performance in these applications.

Diodes Incorporated has engineered the MMBT3904R-02-7 with high-quality materials to ensure long-term reliability and stability. The transistor's low saturation voltage reduces power dissipation and improves overall efficiency, which is beneficial for battery-powered devices. Furthermore, it has a wide operating temperature range, ensuring consistent performance in varying environmental conditions.

In summary, the MMBT3904R-02-7 transistor is a testament to Diodes Incorporated's commitment to providing high-performance, reliable components. With its combination of compact size, electrical robustness, and versatility, this transistor is an excellent choice for designers looking to optimize their electronic designs for performance and size.

For detailed specifications and application notes, engineers and purchasers can consult the comprehensive datasheets provided by Diodes Incorporated, ensuring that they can make informed decisions when integrating the MMBT3904R-02-7 into their projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess