EN
  • EN
  • DE

MMBZ10VAL

Part No MMBZ10VAL
Manufacturer Diodes Incorporated
Description 24W AND 40W PEAK POWER DUAL SURFACE MOUNT TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1225073-MMBZ10VAL
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBZ10VAL CAD Model

Description

Diodes Incorporated MMBZ10VAL - Product Overview

The MMBZ10VAL from Diodes Incorporated is a robust transient voltage suppressor designed to protect sensitive electronic components from voltage spikes and surges. This device is a part of the Zener diode family and is specifically engineered to offer a reliable shield against transient voltage that can be detrimental to electronic circuits.

Key Features

  • Surge Protection: The MMBZ10VAL is capable of handling surge currents, making it an ideal choice for safeguarding sensitive circuitry against sudden voltage increases.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss and higher efficiency in the operation of the protected device.
  • Surface Mount Package: This component comes in a compact SOT-23 package, which is suitable for high-density PCB designs and is easy to integrate into a wide array of electronic systems.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the MMBZ10VAL is no exception. It is designed to meet rigorous industry standards for performance and reliability.

Applications

The MMBZ10VAL is versatile and can be used in various applications where transient voltage protection is critical. These include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Power supply units

Technical Specifications

With its precise clamping voltage and fast response time, the MMBZ10VAL ensures that devices are not only shielded from transient overvoltages but also that the protection is quickly activated when needed. The component operates over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Conclusion

In conclusion, the MMBZ10VAL from Diodes Incorporated is a top-tier solution for protecting electronic equipment from voltage transients. Its compact form factor, combined with its surge handling capability and low leakage current, make it a reliable and efficient choice for circuit designers and manufacturers looking to enhance the durability and longevity of their products.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess