EN
  • EN
  • DE

MMBZ15VAL

Part No MMBZ15VAL
Manufacturer Diodes Incorporated
Description 24W AND 40W PEAK POWER DUAL SURFACE MOUNT TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1225077-MMBZ15VAL
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ15VAL CAD Model

Description

Product Overview: MMBZ15VAL - Diodes Incorporated

The MMBZ15VAL is a robust voltage regulator diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically engineered to provide precision voltage regulation and protection for sensitive electronic components against voltage transients caused by inductive load switching and lightning strikes.

Key Features

  • Zener Voltage Range: This component offers a zener voltage range that ensures stable operation and reliable performance for a variety of applications.
  • High Surge Capability: With its excellent surge capability, the MMBZ15VAL can handle transient overvoltage conditions, safeguarding other critical components in the circuit.
  • Low Leakage Current: The low leakage current feature minimizes power loss, making it an energy-efficient choice for modern electronic devices.
  • Surface Mount Package: Its SOT-23 package is designed for surface mount technology (SMT), allowing for a compact footprint and easy integration into various electronic assemblies.

Applications

The MMBZ15VAL is versatile and can be used in a wide range of applications. It is commonly found in consumer electronics, automotive systems, and industrial equipment where voltage regulation and transient protection are critical. The device's reliability also makes it suitable for use in power management circuits, voltage reference, and protection for sensitive electronics such as microprocessors and signal lines.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The MMBZ15VAL is manufactured with stringent quality control processes, ensuring that it meets the highest industry standards for performance and reliability. Customers can trust this product to provide consistent protection and stability in their electronic designs.

Environmental Compliance

The MMBZ15VAL complies with RoHS directives, indicating that it is free from hazardous substances. This makes it not only a safe choice for electronic designs but also an environmentally friendly option for companies looking to minimize their ecological footprint.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2,465+ $0.0203 $50.0395
5,990+ $0.0167 $100.0330
9,260+ $0.0162 $150.0120
12,740+ $0.0157 $200.0180
16,560+ $0.0151 $250.0560
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess