EN
  • EN
  • DE

74ALVCH162244DL

Part No 74ALVCH162244DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit buffer/line driver with 30ohm termination resistor 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130922-74ALVCH162244DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162244DL CAD Model

Description

NXP 74ALVCH162244DL: 16-Bit Buffer/Line Driver

The 74ALVCH162244DL device from NXP Semiconductors is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the Advanced Low-Voltage CMOS High-speed (ALVCH) family, making it suitable for interfacing with 3.3V systems while also being tolerant to 5V signals.

With its 16-bit wide format, the 74ALVCH162244DL is ideal for use in a wide range of applications, including servers, telecommunications, computing, and high-speed data processing environments where signal integrity and drive capability are crucial. The device features two separate sections, each with eight channels, which can be independently controlled. This allows for greater flexibility in application design, enabling designers to use the sections in parallel for a full 16-bit wide path or separately for dual 8-bit operations.

The 74ALVCH162244DL offers three-state outputs, which are essential for bus-oriented applications. When the output enable (OE) input is high, the device's outputs are in the high-impedance state, allowing for the connection of multiple devices to a bus without the risk of contention or damage. This feature is particularly useful in systems where multiple drivers must share the same signal lines.

One of the key attributes of the 74ALVCH162244DL is its support for low-voltage operation. The device operates over a 2.3V to 3.6V V<sub>CC range, providing the flexibility to work with various power supply levels while maintaining signal integrity. Additionally, the 74ALVCH162244DL is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

The 74ALVCH162244DL is packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint while ensuring adequate thermal performance for the device. This packaging is suitable for space-constrained applications and provides a reliable connection interface for printed circuit boards.

In summary, the NXP 74ALVCH162244DL is a versatile, high-speed buffer and line driver that offers robust performance with low power consumption, making it an excellent choice for a variety of high-speed digital interfacing applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
UTC
Lowest to $0.0622
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Micrel
Lowest to $9.8522
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Xilinx Inc.
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5592 $57.7960
13+ $9.4849 $123.3037
19+ $9.1892 $174.5948
26+ $8.8923 $231.1998
34+ $8.5955 $292.2470
45+ $7.7062 $346.7790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess