EN
  • EN
  • DE

MMBZ18VAL-7-F

Part No MMBZ18VAL-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 14.5VWM 25VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 14.5V
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 1.6A
Power Dissipation - Pd 40W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023818-MMBZ18VAL-7-F
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MMBZ18VAL-7-F CAD Model

Description

Product Overview: MMBZ18VAL-7-F by Diodes Incorporated

The MMBZ18VAL-7-F is a robust voltage suppression device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is part of the Zener diode product line and is specifically engineered to provide transient voltage protection for sensitive electronics. Its compact SOT-23 package makes it an ideal choice for space-constrained applications.

Key Features:

  • Transient Voltage Protection: The MMBZ18VAL-7-F is designed to protect against voltage spikes and surges that can occur due to sudden changes in voltage, ensuring the safety and reliability of electronic systems.
  • Zener Voltage: This device offers a Zener voltage of 18V, making it suitable for a variety of applications where voltage regulation and stabilization are required.
  • Power Dissipation: With a power dissipation of 200mW, it can handle significant energy without compromising performance, ensuring durability and long-term operation.
  • Low Leakage Current: The low leakage current characteristic of the MMBZ18VAL-7-F minimizes power loss and improves efficiency, which is particularly important in battery-powered devices.
  • SOT-23 Package: The small surface-mount SOT-23 package allows for efficient use of PCB space and is compatible with automated assembly processes, facilitating mass production.

Applications:

The MMBZ18VAL-7-F is versatile and can be used in a wide range of applications, including:

  • Portable Devices: Mobile phones, tablets, and other portable electronics benefit from the compact size and protective features of the MMBZ18VAL-7-F.
  • Power Management: It can be used in power supply circuits to regulate voltage and protect against overvoltage conditions.
  • Consumer Electronics: TVs, computers, and gaming consoles are among the consumer products that can utilize this Zener diode for voltage stabilization and transient protection.
  • Industrial Systems: The robustness of the MMBZ18VAL-7-F makes it suitable for industrial applications where electronic components may be exposed to harsh electrical environments.

With its combination of features, the MMBZ18VAL-7-F from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and performance of their electronic systems. Its ability to manage transient voltage spikes and provide stable operation makes it a valuable component in any circuit protection strategy.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,175+ $0.0427 $50.1725
2,850+ $0.0351 $100.0350
4,415+ $0.0340 $150.1100
6,080+ $0.0329 $200.0320
7,865+ $0.0318 $250.1070
10,530+ $0.0285 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,782 pieces
MOQ: 1175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess