EN
  • EN
  • DE

MMBZ27VAL-7

Part No MMBZ27VAL-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 40VC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ27V
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MMBZ27VALDICT, MMBZ27VALDITR, MMBZ27VAL7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885335-MMBZ27VAL-7
Ultra Librarian 3D Model Ultra Librarian MMBZ27VAL-7 CAD Model

Description

Diodes Incorporated MMBZ27VAL-7 - Zener Diode

The MMBZ27VAL-7 from Diodes Incorporated is a robust voltage regulator diode designed to provide precision voltage control. This Zener diode is a practical solution for applications requiring voltage regulation and protection, offering a nominal Zener voltage of 27V with tight tolerances. Its small form factor and high reliability make it a preferred choice for compact electronic assemblies.

Key Features:

  • Surface Mount Package: The device comes in a convenient SOT-23 package, which is ideal for automated surface mount processes and helps in saving board space in dense circuit designs.
  • High Surge Capability: With its excellent surge tolerance, the MMBZ27VAL-7 is capable of withstanding transient over-voltage events, making it suitable for surge protection in sensitive electronics.
  • Power Dissipation: It has a power dissipation rating of 200mW, which allows it to handle moderate levels of power while maintaining its Zener voltage regulation function.
  • Low Leakage Current: The device is designed with a low leakage current to ensure minimal power loss when the diode is reverse-biased, contributing to the overall energy efficiency of the application.
  • Wide Operating Temperature Range: The diode operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for various industrial and consumer applications.

Applications:

The MMBZ27VAL-7 Zener diode is versatile and can be used in a multitude of applications. These include:

  • Voltage regulation circuits
  • Over-voltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Computers and peripherals
  • Telecommunications equipment

With its combination of compact packaging, precise voltage regulation, and high reliability, the MMBZ27VAL-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the stability and protection of their electronic circuits.

You May Also Be Interested in

SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,235+ $0.0936 $115.5960
1,925+ $0.0901 $173.4425
2,635+ $0.0878 $231.3530
3,425+ $0.0843 $288.7275
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess