EN
  • EN
  • DE

MMBZ5245B-7

Part No MMBZ5245B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 350MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 15 V 350 mW ±5% Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ5245B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ5245BDITR, MMBZ5245BCT-ND, MMBZ5245BTR-ND, MMBZ5245BTR, MMBZ5245BCT, MMBZ5245B, MMBZ5245BDICT, MMBZ5245B7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885355-MMBZ5245B-7
Ultra Librarian 3D Model Ultra Librarian MMBZ5245B-7 CAD Model

Description

Diodes Incorporated MMBZ5245B-7 Zener Diode

The MMBZ5245B-7 from Diodes Incorporated is a high-quality Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This surface-mount component is a popular choice for a variety of electronic applications where precision voltage control is essential. The MMBZ5245B-7 is part of the MMBZ52xxB series, which is renowned for its reliability and efficiency in circuit protection and voltage regulation tasks.

Key Features

  • Voltage Regulation: This Zener diode provides a nominal Zener voltage of 15V, making it suitable for a wide range of stabilization tasks.
  • Power Dissipation: With a power dissipation of 350mW, the MMBZ5245B-7 can handle a moderate amount of power, ensuring stability in your circuit.
  • Package: Encased in an SOT-23 package, it is compact and suitable for high-density circuit designs.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in your electronic designs.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.

Applications

The MMBZ5245B-7 is versatile and can be used in numerous applications such as:

  • Power management circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunications
  • Computer motherboards

Quality and Standards

Diodes Incorporated is committed to high standards of product quality. The MMBZ5245B-7 Zener diode is manufactured with the industry's best practices, ensuring that it meets the rigorous requirements of electronic components. It is also RoHS compliant, meaning it conforms to environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

Whether you're designing a new circuit or troubleshooting an existing one, the MMBZ5245B-7 from Diodes Incorporated is a reliable choice that offers performance, durability, and precision. Its small form factor combined with its efficient operation makes it an essential component for any electronics engineer or designer looking to create a stable and robust electronic product.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0274 $50.0050
4,445+ $0.0225 $100.0125
6,885+ $0.0218 $150.0930
9,480+ $0.0211 $200.0280
12,255+ $0.0204 $250.0020
16,395+ $0.0183 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230,880 pieces
MOQ: 1825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess