EN
  • EN
  • DE
Part No 4512
Manufacturer Adafruit Industries LLC
Catalog Between Series Adapters
Description DE-9 (DB-9) MALE PLUG TO TERMINA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Between Series Adapters
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Convert From (Adapter End) D-Sub, 9 Pin Male
Convert To (Adapter End) Terminal Block, 9 Positions
Color Black
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 546046-4512
Ultra Librarian 3D Model Ultra Librarian 4512 CAD Model

Description

The D-Sub to terminal block adapter is a practical solution for converting D-Sub connectors to terminal blocks.

  • Features: easy and secure connection of wires and cables to devices with D-Sub interfaces
  • Color: black
  • Package: bulk package
  • Includes: all necessary components for immediate use
  • Commonly Used In: industrial automation, control systems, and other applications that require efficient and secure wire connections
  • Features: sturdy construction and easy installation

You May Also Be Interested in

Phoenix Contact
ADAPT CIRC 8POS TO RJ45 JACK BLK
Need more? Email Us
Schneider Electric
ENET ADAPTER M12F-RJ45F BULKHEAD
Need more? Email Us
Adafruit Industries LLC
2.1MM 5VDC BARREL JACK TO USB C
Need more? Email Us
NorComp Inc.
ADAPT DB9F TO RJ45 JACK BLACK
Need more? Email Us
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 FMALE
Need more? Email Us
NorComp Inc.
ADAPT DB9M TO RJ45 JACK GRAY
Need more? Email Us
NorComp Inc.
ADAPT DB15F TO RJ45 JACK GRAY
Need more? Email Us
NorComp Inc.
ADAPT DB25F TO RJ45 JACK GRAY
Need more? Email Us
Adafruit Industries LLC
DE-9 (DB-9) FEMALE SOCKET TO TER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7082 $60.3738
21+ $5.5047 $115.5987
33+ $5.3326 $175.9758
45+ $5.1605 $232.2225
58+ $4.9884 $289.3272
78+ $4.4722 $348.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess