EN
  • EN
  • DE

TCSEAAF11F13F00

Part No TCSEAAF11F13F00
Manufacturer Schneider Electric
Catalog Between Series Adapters
Description ENET ADAPTER M12F-RJ45F BULKHEAD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Between Series Adapters
Mfr Schneider Electric
Package Box
Product Status Active
Convert From (Adapter End) Circular Connector, Female Sockets, 4 Pos, M12
Convert To (Adapter End) Modular, Female Jack, 8p8c (RJ45)
Features Right Angle
Color Black, Silver
Standard Package 1 pcs
Win Source Part Number 1006028-TCSEAAF11F13F00
Ultra Librarian 3D Model Ultra Librarian TCSEAAF11F13F00 CAD Model

Description

The TCSEAAF11F13F00 is a between series adapter designed for connecting a circular connector with female sockets, 4 positions, M12 to a modular female jack with 8p8c (RJ45) and manufactured by Schneider Electric.

  • Design: Right Angle
  • Color: Black and Silver
  • Package: Box
  • Standard Package: 1 Piece
  • Status: Active
  • Category: Connectors and Interconnects

You May Also Be Interested in

Omron
USB TO PC SERIAL PORT ADAPTER
Need more? Email Us
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 MALE
Need more? Email Us
NorComp Inc.
ADAPT DB9F TO RJ45 JACK GRAY
Need more? Email Us
Pomona Electronics
ADAPT RCA JACK TO BAN PLUG DBL
Need more? Email Us
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
NorComp Inc.
ADAPT DB25F TO RJ45 JACK BLACK
Need more? Email Us
J5
Cinch Connectivity Solutions
ADAPT RCA PLUG TO WECO
Lowest to $47.4643
Adafruit Industries LLC
DE-9 (DB-9) MALE PLUG TO TERMINA
Lowest to $6.7082
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Lowest to $27.1762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess