EN
  • EN
  • DE

RJS-12D04FF-RS8001

Part No RJS-12D04FF-RS8001
Manufacturer Amphenol
Catalog Between Series Adapters
Description ADAPT CIRC 4POS TO RJ45 JACK BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) Circular, Female Sockets, 4 Pos, M12
Convert To (Adapter End) Modular, Female Jack, 8p8c (RJ45)
Features Dust Tight, Shielded, Waterproof
Color Black
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1632059-RJS-12D04FF-RS8001
Ultra Librarian 3D Model Ultra Librarian RJS-12D04FF-RS8001 CAD Model

Description

N

You May Also Be Interested in

NorComp Inc.
ADAPT DB25M TO RJ45 JACK BLACK
Need more? Email Us
NorComp Inc.
ADAPT DB25F TO RJ45 JACK GRAY
Need more? Email Us
NorComp Inc.
ADAPT DB25F TO RJ45 JACK BLACK
Need more? Email Us
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
Adafruit Industries LLC
ADAPT RCA JACK TO TERM BLK 2POS
Lowest to $0.0229
NorComp Inc.
ADAPT DB9M TO RJ45 JACK GRAY
Need more? Email Us
Phoenix Contact
ADAPT CIRC 8POS TO RJ45 JACK BLK
Need more? Email Us
Schneider Electric
ENET ADAPTER M12F-RJ45F BULKHEAD
Need more? Email Us
Adafruit Industries LLC
DE-9 (DB-9) MALE PLUG TO TERMINA
Lowest to $6.7082

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1762 $54.3524
5+ $22.2985 $111.4925
7+ $21.6016 $151.2112
10+ $20.9048 $209.0480
13+ $20.2080 $262.7040
17+ $18.1175 $307.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,037 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess