EN
  • EN
  • DE
Part No 4110
Manufacturer Adafruit Industries LLC
Catalog Between Series Adapters
Description DIY USB CABLE PARTS - STRAIGHT T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Between Series Adapters
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Convert From (Adapter End) USB-A (USB TYPE-A), Receptacle
Convert To (Adapter End) Rectangular Connector
Color Black
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 545936-4110
Ultra Librarian 3D Model Ultra Librarian 4110 CAD Model

Description

The Adafruit 4110 is a USB Type A Male to Type C Female adapter. This adapter allows you to convert a standard USB Type A port (commonly found on computers, chargers, and other devices) to a USB Type C port. This is useful for connecting newer USB-C devices to older devices that only have USB-A ports.

Applications

  • Connecting USB-C devices to computers with only USB-A ports.
  • Using USB-C cables with USB-A chargers.
  • Connecting USB-C peripherals to older laptops or desktops.
  • Adapting USB-A ports on power banks to support USB-C charging.
  • Prototyping and experimenting with USB-C devices on systems with limited USB-C connectivity.

Features

  • USB Type A Male Connector: Plugs into a standard USB Type A port.
  • USB Type C Female Connector: Accepts a USB Type C cable or device.
  • Data Transfer Support: Supports data transfer between devices (subject to USB version limitations).
  • Power Delivery: Allows power to be delivered to USB-C devices (subject to USB version limitations and charger capabilities).
  • Compact and Portable: Small size makes it easy to carry and use on the go.

Benefits

  • Versatile Connectivity: Enables you to connect USB-C devices to a wider range of devices with USB-A ports.
  • Cost-Effective Solution: Provides a cheaper alternative to replacing older devices with newer models that have USB-C ports.
  • Convenient Compatibility: Simplifies the connection process between different USB types.
  • Extends Device Lifespan: Allows you to continue using older devices with newer peripherals.
  • Easy to Use: Plug-and-play design requires no drivers or software installation.

Additional Details

The Adafruit 4110 adapter typically supports USB 2.0 data transfer speeds, although some versions might support USB 3.0 speeds. The adapter is designed to be plug-and-play, meaning it does not require any drivers or software installation. The power delivery capabilities of the adapter depend on the USB-A port it is connected to and the USB-C device being powered. It is crucial to ensure that the USB-A port can supply sufficient power for the USB-C device to function correctly. The adapter is typically constructed from durable materials to ensure longevity and reliable performance.

You May Also Be Interested in

NorComp Inc.
ADAPT DB25M TO RJ45 JACK GRAY
Need more? Email Us
NorComp Inc.
ADAPT DB25F TO RJ45 JACK BLACK
Need more? Email Us
NorComp Inc.
ADAPT DB9M TO RJ45 JACK GRAY
Need more? Email Us
319
Switchcraft Inc.
ADAPT 3.5MM JCK TO TERM BLK 3POS
Lowest to $1.6817
Cinch Connectivity Solutions
ADAPTER RJ-45 TO DB25 MALE
Need more? Email Us
Adafruit Industries LLC
DIY USB CABLE PARTS - STRAIGHT T
Need more? Email Us
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Need more? Email Us
Pomona Electronics
Adapter Connector Snap Button To Banana Jack
Lowest to $1.5860
Adafruit Industries LLC
DE-9 (DB-9) MALE PLUG TO TERMINA
Lowest to $6.7082

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess