EN
  • EN
  • DE

TPS62424QDRCRQ1

Part No TPS62424QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.1V/1.8V DL 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.1V, 1.8V
Voltage - Output (Max) -
Current - Output 800mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS62424
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372191-TPS62424QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62424QDRCRQ1 CAD Model

Description

TPS62424QDRCRQ1 - High-Efficiency Dual Step-Down Converter

The TPS62424QDRCRQ1 is a high-efficiency synchronous step-down DC-DC converter from Texas Instruments, specifically designed to meet the rigorous standards of the automotive industry. This advanced power management integrated circuit (IC) is ideal for a wide range of applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive power supplies.

Key Features:

  • Wide Input Voltage Range: Capable of operating from a 2.25V to 5.5V input voltage range, making it suitable for a variety of battery and bus-powered applications.
  • Dual Channel Output: The TPS62424QDRCRQ1 provides two independent output channels with adjustable output voltages down to 0.6V, allowing for versatile power solutions.
  • High Efficiency: Integrated FETs and a 2.25 MHz switching frequency contribute to high efficiency over a wide load range, which is critical for reducing heat and improving battery life in automotive applications.
  • Power Save Mode: Features a Power Save Mode for light load efficiency, which significantly reduces quiescent current and extends battery life when the system is in idle or standby mode.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring reliable operation under a wide range of temperature conditions.
  • Automotive Qualified: Meets the AEC-Q100 standards for automotive reliability and performance.

Applications:

The TPS62424QDRCRQ1 is versatile enough to fit various automotive applications, including but not limited to:

  • Navigation and Radio Systems
  • Instrument Clusters
  • Body Control Modules
  • Telematics

Package and Reliability:

This component is offered in a 10-pin QFN package with a small footprint, making it suitable for space-constrained applications. Its robust design ensures performance in the harsh environments typical of automotive applications, with a temperature range of -40°C to 125°C.

With its combination of efficiency, flexibility, and automotive-grade reliability, the TPS62424QDRCRQ1 from Texas Instruments is an excellent choice for modern vehicle power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3185 $51.8220
29+ $3.5434 $102.7586
44+ $3.4326 $151.0344
61+ $3.3219 $202.6359
78+ $3.2112 $250.4736
105+ $2.8790 $302.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess