EN
  • EN
  • DE

MMBZ5251BW-7-F

Part No MMBZ5251BW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER 22V 200MW SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 29 Ohms
Current - Reverse Leakage at Vr 100nA at 17V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SOT-323
Family Part Number MMBZ5251B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225190-MMBZ5251BW-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5251BW-7-F CAD Model

Description

Product Overview: MMBZ5251BW-7-F by Diodes Incorporated

The MMBZ5251BW-7-F is a high-quality, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This component is engineered to provide voltage regulation with a nominal Zener voltage of 22 volts, making it an ideal choice for a wide range of electronic applications requiring precise voltage control.

Key Features

  • Zener Voltage: The MMBZ5251BW-7-F has a Zener voltage of 22V, which is suitable for various stabilization and clipping circuits.
  • Power Dissipation: With a power dissipation of 200mW, this diode can withstand moderate levels of power without compromising performance.
  • Package: It comes in a small, surface-mount SOT-323 package, which is ideal for space-constrained applications.
  • Tolerance: This Zener diode offers a standard tolerance of ±5%, ensuring reliable operation within its specified voltage range.
  • Operating Temperature: It is designed to operate over a wide temperature range from -55°C to +150°C, making it suitable for various environmental conditions.

Applications

The MMBZ5251BW-7-F is versatile and can be used in numerous electronic circuits. Typical applications include:

  • Voltage regulation in power supplies
  • Protection circuits to prevent overvoltage conditions
  • Waveform shaping and clipping circuits
  • Reference elements in precision circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5251BW-7-F is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Diodes Incorporated products. Reliability is a hallmark of this Zener diode, providing designers and engineers with confidence in its performance and longevity.

Environmental Compliance

The MMBZ5251BW-7-F is also environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes the MMBZ5251BW-7-F an excellent choice for eco-conscious applications and companies looking to reduce their ecological footprint.

In conclusion, the MMBZ5251BW-7-F Zener diode from Diodes Incorporated is a reliable and efficient solution for voltage regulation and protection in a variety of electronic circuits, providing designers with a compact, robust, and environmentally responsible component.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0959 $50.3475
1,275+ $0.0787 $100.3425
1,970+ $0.0763 $150.3110
2,715+ $0.0738 $200.3670
3,505+ $0.0714 $250.2570
4,690+ $0.0640 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess