EN
  • EN
  • DE

MMBZ6V8AL

Part No MMBZ6V8AL
Manufacturer Diodes Incorporated
Description 24W AND 40W PEAK POWER DUAL SURFACE MOUNT TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1225223-MMBZ6V8AL
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ6V8AL CAD Model

Description

The MMBZ6V8AL from Diodes Incorporated is a robust surface-mount transient voltage suppressor (TVS) diode, designed to protect sensitive electronics from voltage spikes and transients induced by inductive load switching and lightning. This component is specifically engineered to stabilize voltage and safeguard circuitry in a broad range of applications.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 5.8 volts, making it suitable for a variety of 5V applications where transient overvoltage protection is required.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (at 10/1000μs waveform), providing reliable protection against high energy transients.
  • ESD Capability: With an electrostatic discharge (ESD) immunity characterized by IEC 61000-4-2 (Level 4), the MMBZ6V8AL ensures resilience against ESD events.
  • Low Incremental Surge Resistance: Its low incremental surge resistance helps in minimizing voltage drop during a surge event, thus offering better performance during transient conditions.
  • Package: Housed in a small SOT-23 package, it occupies minimal board space and is ideal for high-density circuit designs.
  • RoHS Compliant: The MMBZ6V8AL is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications

The versatility of the MMBZ6V8AL makes it a perfect fit for a wide array of applications, including:

  • Portable Devices
  • Power Management Systems
  • Communication Systems
  • Networking Devices
  • Computer Peripherals
  • Consumer Electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The MMBZ6V8AL is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and durability. Whether you're developing consumer electronics or industrial power systems, you can rely on this TVS diode to offer the protection your application needs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3191 $51.0560
335+ $0.2986 $100.0310
525+ $0.2883 $151.3575
750+ $0.2677 $200.7750
975+ $0.2574 $250.9650
1,215+ $0.2471 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess