EN
  • EN
  • DE

MMDT3904-7-G

Part No MMDT3904-7-G
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 323013-MMDT3904-7-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDT3904-7-G CAD Model

Description

Product Overview: MMDT3904-7-G from Diodes Incorporated

The MMDT3904-7-G is a high-performance, dual NPN transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This bipolar junction transistor (BJT) is engineered to meet the stringent requirements of modern electronic applications, delivering reliable performance and efficiency. The product comes in a compact SOT-363 package, which is suitable for high-density circuit board designs.

Key Features

  • Dual NPN Transistors: The MMDT3904-7-G consists of two independent NPN transistors, making it ideal for applications where matched pair configurations are beneficial.
  • High Current Gain: With a high current gain (hFE), this device ensures amplification of electrical signals with minimal power loss, making it perfect for amplification applications.
  • Low Voltage Operation: It operates at low voltage levels, making it suitable for portable and battery-operated devices.
  • Power Dissipation: The MMDT3904-7-G can dissipate up to 200mW, ensuring it can handle moderate power levels for a dual transistor of its size.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, which limits the use of certain hazardous materials in electronic equipment.

Applications

The MMDT3904-7-G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Signal processing
  • Switching and amplification circuits
  • Linear amplification stages
  • Power management functions
  • Portable and consumer electronics
  • Telecommunication systems

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the MMDT3904-7-G is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected by electronic designers and engineers. Customers can trust the consistent performance and durability of this dual NPN transistor for their electronic projects.

With its dual transistor configuration, efficient power handling, and compact form factor, the MMDT3904-7-G stands out as a superior choice for a variety of electronic applications. Its adherence to environmental standards further emphasizes Diodes Incorporated's dedication to sustainability and responsible manufacturing.

You May Also Be Interested in

UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess