EN
  • EN
  • DE

MMSTA63

Part No MMSTA63
Manufacturer Diodes Incorporated
Description PNP SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1225402-MMSTA63
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSTA63 CAD Model

Description

Product Overview: MMSTA63 PNP Transistor by Diodes Incorporated

The MMSTA63 is a high-quality PNP transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This transistor is a part of the MMSTA series, which is known for its reliability and efficiency in various electronic applications. The MMSTA63 is specifically crafted to meet the demanding requirements of today's complex electronic circuits.

With its small surface-mount package, the MMSTA63 is an ideal choice for space-constrained applications. It is housed in an SOT-323 package, which is known for its minimal footprint on the PCB, allowing for high-density mounting and a reduction in the overall size of the electronic device. This feature makes the MMSTA63 particularly well-suited for portable and miniaturized electronic devices where space is at a premium.

The MMSTA63 boasts a collector-base voltage (VCBO) of 40V, a collector-emitter voltage (VCEO) of 30V, and a collector current (IC) of 500mA, providing ample headroom for a wide range of applications. This transistor also features a high gain bandwidth product, which ensures efficient performance in high-frequency operations. The device's high transition frequency makes it suitable for amplification and switching applications in audio, signal processing, and other high-speed circuits.

Diodes Incorporated has designed the MMSTA63 with thermal performance in mind. The transistor can operate within a junction temperature range of -55°C to +150°C, making it robust and reliable under various environmental conditions. This wide operating temperature range ensures that the MMSTA63 can be used in applications that may experience extreme temperature variations without compromising its performance.

In summary, the MMSTA63 PNP transistor from Diodes Incorporated is a versatile component that combines a small form factor with powerful electrical characteristics. Its suitability for high-density PCB layouts and its robust performance in a wide range of temperatures make it an excellent choice for designers looking to create efficient, compact, and reliable electronic products.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4458 $51.2670
275+ $0.3658 $100.5950
425+ $0.3543 $150.5775
585+ $0.3429 $200.5965
755+ $0.3315 $250.2825
1,010+ $0.2972 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess