EN
  • EN
  • DE
  • IT

MMSZ5240BQ-13-F

Part No MMSZ5240BQ-13-F
Manufacturer Diodes Incorporated
Description Diode Zener Single 10V 5% 370mW 2-Pin SOD-123 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1120799-MMSZ5240BQ-13-F
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMSZ5240BQ-13-F CAD Model

Description

Product Overview: MMSZ5240BQ-13-F

The MMSZ5240BQ-13-F from Diodes Incorporated is a high-quality surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference solutions. This Zener diode offers a nominal Zener voltage of 10V, making it suitable for a wide range of electronic circuits. Its precise voltage control and reliability make it a preferred choice for designers and engineers in various industries.

Key Features

  • Zener Voltage: The MMSZ5240BQ-13-F provides a Zener voltage of 10V, which is ideal for stabilizing voltage in electronic systems.
  • Power Dissipation: With a power dissipation rating of 500mW, this device can withstand moderate levels of power without degradation of performance.
  • Package: Encased in a compact SOD-123F package, the MMSZ5240BQ-13-F is designed for space-saving applications and is easy to integrate into various circuit designs.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for consistent performance.
  • Operating Temperature Range: This Zener diode can operate over a wide temperature range from -55°C to +150°C, ensuring reliability across diverse environmental conditions.
  • Compliance: It is compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability.

Applications

The versatility of the MMSZ5240BQ-13-F makes it suitable for a variety of applications, including but not limited to:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial controls
  • Medical equipment

Quality and Reliability

Diodes Incorporated ensures that the MMSZ5240BQ-13-F meets strict quality standards, providing customers with a reliable component for their voltage regulation needs. The device's robust construction and adherence to industry standards guarantee long-term performance and durability.

For engineers and designers looking for a dependable Zener diode with consistent performance, the MMSZ5240BQ-13-F from Diodes Incorporated offers an excellent solution that combines quality, efficiency, and versatility.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,110+ $0.0274 $57.8140
5,130+ $0.0226 $115.9380
7,940+ $0.0219 $173.8860
10,930+ $0.0212 $231.7160
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 2110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess