EN
  • EN
  • DE

MMSZ5259BQ-7-F

Part No MMSZ5259BQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 370MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 39 V 370 mW ±5% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name MMSZ5259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885471-MMSZ5259BQ-7-F
Ultra Librarian 3D Model Ultra Librarian MMSZ5259BQ-7-F CAD Model

Description

Product Overview: MMSZ5259BQ-7-F

The MMSZ5259BQ-7-F is a high-quality Zener diode from Diodes Incorporated, designed to provide reliable voltage regulation in a wide range of electronic applications. This surface-mount device (SMD) is part of Diodes Incorporated's extensive Zener diode product line, known for their stability and durability.

Key Features

  • Voltage Range: This Zener diode offers a nominal voltage of 39V, making it suitable for voltage regulation applications that require this specific voltage level.
  • Power Dissipation: With a power dissipation rating of 500mW, the MMSZ5259BQ-7-F can handle a moderate amount of power, ensuring stable performance in various circuits.
  • Package: The device comes in a convenient SOD-123 package, which is compact and suitable for high-density mounting on PCBs.
  • High Stability: The Zener diode offers excellent stability and maintains a constant voltage over fluctuations in current, ensuring reliable operation.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for sensitive electronics.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it can function effectively in a variety of environmental conditions.

Applications

The MMSZ5259BQ-7-F is versatile and can be used in a multitude of applications. It is commonly found in:

  • Consumer electronics such as TVs, computers, and audio devices for voltage stabilization.
  • Industrial equipment where precise voltage regulation is critical for operational accuracy.
  • Telecommunication systems that require consistent voltage levels for signal integrity.
  • Power management solutions in various electronic devices.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The MMSZ5259BQ-7-F is manufactured with rigorous quality control standards to ensure it meets the reliability demands of modern electronic devices. It is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Whether you are designing a new electronic system or maintaining an existing one, the MMSZ5259BQ-7-F Zener diode from Diodes Incorporated is an excellent choice for stable and precise voltage regulation.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0588 $115.5420
3,045+ $0.0570 $173.5650
4,195+ $0.0551 $231.1445
5,415+ $0.0534 $289.1610
7,250+ $0.0478 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess