EN
  • EN
  • DE

ADA4895-2ARMZ

Part No ADA4895-2ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, 1 nV/√Hz, G ≥ 10 Stable, Railto- Rail Output Amplifier | IC OPAMP GP 2 CIRCUIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 943V/μs
-3db Bandwidth 236MHz
Current - Input Bias 11μA
Voltage - Input Offset 53μV
Supply Current 3mA
Current - Output / Channel 116mA
Supply Voltage , Single/Dual (±) 3V ~ 10V, ±1.5V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADA4895
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1139500-ADA4895-2ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4895-2ARMZ CAD Model

Description

Analog Devices Inc. ADA4895-2ARMZ High-Speed Op-Amps

The ADA4895-2ARMZ is a dual high-speed, low-noise operational amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This device is particularly suited for applications requiring high accuracy and fast settling times such as active filtering, ADC drivers, and high-performance audio circuits.

Key Features:

  • Low Noise Performance: With a low voltage noise density of 2.7nV/√Hz at 1 kHz, the ADA4895-2ARMZ ensures signal integrity by minimizing noise, making it an excellent choice for sensitive applications such as medical imaging and precision instrumentation.
  • High Speed: A high slew rate of 1000 V/µs and a gain bandwidth product of 230 MHz allow this op-amp to handle fast signal transitions and high-frequency signals with ease, making it ideal for video processing and high-speed data acquisition systems.
  • Low Distortion: The device offers outstanding harmonic distortion performance, which is critical for maintaining signal fidelity in high-end audio and communication systems.
  • Rail-to-Rail Output: The ADA4895-2ARMZ features a rail-to-rail output stage, which provides maximum dynamic range, especially useful in single-supply operations and when driving analog-to-digital converters (ADCs).
  • Power Efficiency: With a low quiescent current of 6.6 mA per amplifier, this device is optimized for power-sensitive applications.
  • Versatile Supply Voltage: It operates over a wide supply voltage range of ±2.5 V to ±5.5 V, allowing for flexibility in various circuit designs.

Applications:

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • ADC/DAC Buffering
  • Video Processing

The ADA4895-2ARMZ comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant, providing a space-saving solution for densely packed circuit boards. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, making the ADA4895-2ARMZ a reliable and effective choice for designers seeking an op-amp that delivers both speed and precision.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or consult the ADA4895-2ARMZ datasheet.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess