EN
  • EN
  • DE

MUR160-T

Part No MUR160-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features Diode Standard 600 V 1A Through Hole DO-41
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-41
Family Name MUR160
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MUR160-T-ND, 1034-MUR160-TDICT, MUR160-TDIDKR, MUR160-TDIDKR-ND, 1034-MUR160-TDITR, 1034-MUR160-TDIDKR-ND, MUR160T, MUR160-TDITR, 1034-MUR160-TDIDKR, 1034-MUR160-TDIDKRINACTIVE, MUR160-TDIDKRINACTIVE, MUR160-TDICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928502-MUR160-T
Ultra Librarian 3D Model Ultra Librarian MUR160-T CAD Model

Description

Product Overview: MUR160-T from Diodes Incorporated

The MUR160-T is a high-efficiency, ultra-fast recovery rectifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and analog semiconductor markets. This rectifier is specifically engineered to cater to the demands of high-speed switching applications and is commonly used in power supplies, converters, and freewheeling diodes for consumer, automotive, and telecommunication sectors.

Key Features

  • Ultra-Fast Recovery Time: The MUR160-T boasts an impressive recovery time, making it ideal for high-frequency rectification and minimizing energy loss during the switching process.
  • High Reverse Voltage: With a reverse voltage of up to 600V, this rectifier can handle high voltage environments, ensuring reliability and stability in various applications.
  • High Surge Capability: It is designed to withstand surge currents, providing protection against sudden spikes in current, which is critical for maintaining the longevity and performance of electronic circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and improves efficiency, making the MUR160-T an energy-efficient choice for modern electronic applications.
  • Robust Construction: Encased in a plastic package, the MUR160-T is designed for durability and is capable of withstanding mechanical stress and high temperatures.

Applications

The versatile nature of the MUR160-T allows it to be integrated into a wide array of electronic devices. It is particularly suitable for:

  • Switching power supplies
  • Power converters
  • Motor controllers
  • Automotive environment systems
  • Telecommunications equipment
  • High-frequency inverters

Specifications

Parameter Value Package Type DO-41 Reverse Voltage 600V Average Rectified Current 1A Recovery Time Ultra-Fast Operating Temperature Range -65°C to 150°C

With its combination of efficiency, durability, and high performance, the MUR160-T from Diodes Incorporated stands out as a superior choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Micro Commercial Co
Interface
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2183 $50.2090
560+ $0.1792 $100.3520
865+ $0.1736 $150.1640
1,195+ $0.1680 $200.7600
1,540+ $0.1624 $250.0960
2,065+ $0.1456 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,830 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess