EN
  • EN
  • DE

NX21G0001Q

Part No NX21G0001Q
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 160.0000MHZ CMOS SMD / 160 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ NX
Package Tape & Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 160 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 60mA
Ratings AEC-Q200
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 40mA
Base Product Number NX21G0001
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340291-NX21G0001Q
Ultra Librarian 3D Model Ultra Librarian NX21G0001Q CAD Model

Description

The NX21G0001Q from Diodes Incorporated is a cutting-edge electronic component designed for high-performance applications in modern electronics. This precision-engineered product boasts a range of features that make it an ideal choice for designers and engineers looking to enhance the efficiency and reliability of their circuit designs.

Key Features

  • High Efficiency: The NX21G0001Q is designed to operate with high efficiency, which helps in reducing power loss and improving overall system performance.
  • Compact Size: With miniaturization in mind, this component is manufactured in a compact package, allowing it to fit into tight spaces and enabling the design of smaller, more streamlined electronic devices.
  • Durability: Constructed with robust materials, the NX21G0001Q is built to withstand harsh operating conditions, ensuring a long operational life and reliability.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered applications and contributing to energy-saving in electronic systems.
  • Wide Operating Temperature Range: The device can function across a broad range of temperatures, making it versatile for use in various environments and applications.

Applications

The versatility of the NX21G0001Q allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Power Management Solutions
  • Portable and Wearable Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the NX21G0001Q is no exception. It is manufactured under stringent quality control standards, ensuring that each component meets the company's high-quality benchmarks. Additionally, Diodes Incorporated provides extensive technical support and documentation to assist with the integration of the NX21G0001Q into various applications.

Whether you're developing power-sensitive portable devices or robust industrial systems, the NX21G0001Q offers the performance, efficiency, and reliability to meet your design requirements.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess