EN
  • EN
  • DE

P6KE6V8CA-T

Part No P6KE6V8CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 10.5VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.8V
Minimum Breakdown Voltage 6.45V
Max Clamping Voltage 10.5V
Peak Pulse Current(Ippm) 57A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1085855-P6KE6V8CA-T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian P6KE6V8CA-T CAD Model

Description

Product Overview: P6KE6V8CA-T by Diodes Incorporated

The P6KE6V8CA-T from Diodes Incorporated is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. This TVS diode is part of the P6KE series, renowned for their reliability and performance in circuit protection.

Key Features

  • Bi-directional Protection: The P6KE6V8CA-T provides bi-directional clamping which is essential for AC applications or where the polarity is reversible.
  • Peak Pulse Power: It has a peak pulse power dissipation of 600 Watts at 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Stand-off Voltage: The device has a stand-off voltage of 5.8 volts, making it suitable for a range of applications that require this level of protection.
  • Low Incremental Surge Resistance: The diode offers excellent clamping capability with low incremental surge resistance.
  • Fast Response Time: With a response time of less than 1 picosecond from 0V to BV min, it ensures quick protection for sensitive circuits.
  • Operating Temperature: The operating temperature range of -55°C to +175°C accommodates various environmental conditions.

Applications

The P6KE6V8CA-T is designed for use in a variety of applications where transient voltage protection is critical. It is commonly found in:

  • Consumer electronics such as TVs, computers, and other multimedia devices.
  • Industrial systems where surges can be induced by lightning or switching loads.
  • Telecommunication devices that require protection from line transients.
  • Power supply circuits to safeguard against surges from external sources or internal load changes.
  • Automotive electronics where the electrical system is prone to transients.

Quality and Reliability

Diodes Incorporated ensures that the P6KE6V8CA-T meets stringent quality standards, providing a reliable solution for transient voltage suppression. The device is RoHS compliant, signifying adherence to environmental standards by restricting the use of hazardous substances in its construction. With its robust design and high surge capability, the P6KE6V8CA-T is an ideal choice for protecting sensitive electronic components from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess