EN
  • EN
  • DE

PAM2305AAB280

Part No PAM2305AAB280
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.8V 1A TSOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-25
Family Name PAM2305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888552-PAM2305AAB280
Ultra Librarian 3D Model Ultra Librarian PAM2305AAB280 CAD Model

Description

The PAM2305AAB280 is a high-efficiency, dual-channel, synchronous step-down DC-DC converter produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced power solution is designed to meet the rigorous demands of modern portable electronic devices that require low power consumption and minimal space.

Key Features

  • Output Voltage: The PAM2305AAB280 offers an output voltage of 2.8V, which is ideal for powering low-voltage applications.
  • High Efficiency: With a synchronous rectification design, this converter achieves high efficiency, which is essential for prolonging battery life in portable devices.
  • Dual Output Channels: The device features two output channels that can provide up to 1A of continuous output current each, making it suitable for systems with multiple power requirements.
  • Small Package Size: The compact TSOT25 package is space-saving and perfect for applications where board space is at a premium.
  • Low Ripple: The PAM2305AAB280 is engineered to maintain low voltage ripple, ensuring stable power for sensitive electronics.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the converter for efficiency or for the size of the external components.

Applications

The PAM2305AAB280 is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless Devices
  • GPS Devices
  • Portable Gaming Systems

Reliability and Performance

Diodes Incorporated ensures that the PAM2305AAB280 meets the highest standards of reliability and performance. The device features thermal shutdown and current limit protection to safeguard against over-temperature and over-current conditions. Additionally, it offers high power density and is designed to operate over a wide temperature range, making it a reliable choice for designers looking to create robust and efficient power management systems.

Environmental Compliance

Committed to environmental responsibility, Diodes Incorporated ensures that the PAM2305AAB280 complies with RoHS directives, reflecting the company's dedication to reducing the environmental impact of its products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess