EN
  • EN
  • DE

PAM2305CGF180

Part No PAM2305CGF180
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 1A 6DFN  /  Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-WDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 1A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number PAM2305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PAM2305CGF180DI
Standard Package 3,000
Win Source Part Number 1083879-PAM2305CGF180
Ultra Librarian 3D Model Ultra Librarian PAM2305CGF180 CAD Model

Description

Introducing the PAM2305CGF180 from Diodes Incorporated

The PAM2305CGF180 is a cutting-edge voltage regulator designed by the renowned semiconductor manufacturer, Diodes Incorporated. This product is a testament to the company's commitment to providing high-quality, reliable components for a wide range of electronic applications. The PAM2305CGF180 is specifically engineered to meet the demands of modern compact electronics that require efficient power management solutions.

Key Features:

  • High Efficiency: The PAM2305CGF180 boasts an impressive efficiency rate, which is crucial for battery-operated devices, ensuring longer battery life and reduced heat generation.
  • Adjustable Output Voltage: This regulator allows for a flexible output voltage range, making it adaptable to various circuits and applications.
  • Low Dropout: Its low dropout feature ensures that the regulator maintains its functionality even with minimal differences between the input and output voltages, which is vital for stable operation under varying power conditions.
  • Thermal Protection: The device includes built-in thermal protection mechanisms to prevent overheating, safeguarding the integrity of both the regulator and the electronic system it serves.
  • Small Form Factor: The PAM2305CGF180 comes in a compact package, perfect for space-constrained applications without compromising on performance.

Applications:

The versatility of the PAM2305CGF180 makes it suitable for a broad spectrum of applications. It is an ideal choice for:

  • Portable electronic devices such as smartphones and tablets
  • Wireless peripherals including keyboards and mice
  • IoT devices that require efficient power management
  • Consumer electronics such as digital cameras and portable gaming systems
  • Medical devices that demand consistent and reliable power supply

With its robust design and flexible features, the PAM2305CGF180 from Diodes Incorporated is a top-tier solution for designers and engineers looking to enhance the performance and efficiency of their electronic products. Whether for personal gadgets or industrial equipment, this voltage regulator is engineered to deliver optimal power management and longevity.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess